BenQ MS531, 3300 ANSI lumens, DLP, SVGA (800x600), 15000:1, 4:3, 60 - 300"
BenQ MS531. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focal length range: 21.8 - 25.6 mm, Aperture range (F-F): 2.46 - 2.66, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232