BenQ logo

BenQ MX620ST Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39012
Info modified on:
09 Jun 2021, 09:55:15
Short summary description BenQ MX620ST Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black, White:

BenQ MX620ST, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 30 - 300"

Long summary description BenQ MX620ST Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black, White:

BenQ MX620ST. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 10.2 - 12.24 mm, Aperture range (F-F): 2.6 - 2.78, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B, USB Type-A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.