BenQ logo

BenQ MS504 Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146201
Info modified on:
09 Jun 2021, 09:55:18
Short summary description BenQ MS504 Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black:

BenQ MS504, 3000 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 30 - 300"

Long summary description BenQ MS504 Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black:

BenQ MS504. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Micro-USB B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.