BenQ logo

BenQ SX914 Standard throw projector 6000 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17036
Info modified on:
21 Oct 2022, 12:38:22
Short summary description BenQ SX914 Standard throw projector 6000 ANSI lumens DLP XGA (1024x768) 3D Black:

BenQ SX914, 6000 ANSI lumens, DLP, XGA (1024x768), 6500:1, 4:3, 30 - 300"

Long summary description BenQ SX914 Standard throw projector 6000 ANSI lumens DLP XGA (1024x768) 3D Black:

BenQ SX914. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 1500 h, Lamp power: 350 W. Focal length range: 21.70 - 34.94 mm, Aperture range (F-F): 2.1 - 2.63, Zoom ratio: 1.6:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame packing, Frame Sequential, Side by side, Top and bottom, Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1200 (WUXGA), 640 x 480 (VGA). Serial interface type: RS-232, USB connector type: Mini-USB B, USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.