BenQ MS517, 2800 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 37 - 300"
BenQ MS517. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21.95 - 24.18 mm, Aperture range (F-F): 2.51 - 2.69, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B