BenQ G900D, 19", 1280 x 1024 pixels, SXGA, LCD, Silver
BenQ G900D. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product color: Silver