BenQ logo

BenQ Joybook R55 9H.01S06.G10 Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Home Premium

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42595
Info modified on:
22 Jan 2025, 05:22:34
Short summary description BenQ Joybook R55 9H.01S06.G10 Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Home Premium:

BenQ Joybook R55 9H.01S06.G10, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description BenQ Joybook R55 9H.01S06.G10 Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows Vista Home Premium:

BenQ Joybook R55 9H.01S06.G10. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.