BenQ logo

BenQ FP731 computer monitor 17" 1280 x 1024 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42112
Info modified on:
21 Oct 2022, 10:32:10
Short summary description BenQ FP731 computer monitor 17" 1280 x 1024 pixels Silver:

BenQ FP731, 17", 1280 x 1024 pixels, 25 ms, Silver

Long summary description BenQ FP731 computer monitor 17" 1280 x 1024 pixels Silver:

BenQ FP731. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 70°, Viewing angle, vertical: 65°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.