BenQ logo

BenQ FP93V 19" LCD Display computer monitor 19" 1280 x 1024 pixels White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61040
Info modified on:
14 Mar 2024, 15:16:08
Short summary description BenQ FP93V 19" LCD Display computer monitor 19" 1280 x 1024 pixels White:

BenQ FP93V 19" LCD Display, 19", 1280 x 1024 pixels, 8 ms, White

Long summary description BenQ FP93V 19" LCD Display computer monitor 19" 1280 x 1024 pixels White:

BenQ FP93V 19" LCD Display. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.