BenQ logo

BenQ PB8230 Brightness 2500 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP 2500 ANSI lumens

Data-sheet quality:
created/standardized by Icecat
Product views:
28071
Info modified on:
04 Apr 2019, 04:24:43
Short summary description BenQ PB8230 Brightness 2500 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP 2500 ANSI lumens:

BenQ PB8230 Brightness 2500 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP, 2500 ANSI lumens, 2000:1, 22 - 300", 31.5 - 393.7" (0.8 - 10 m), 16.78 million colors, 85%

Long summary description BenQ PB8230 Brightness 2500 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP 2500 ANSI lumens:

BenQ PB8230 Brightness 2500 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP. Projector brightness: 2500 ANSI lumens, Contrast ratio (typical): 2000:1, Screen size compatibility: 22 - 300". Power consumption (typical): 330 W. Weight: 6.83 lbs (3.1 kg). Aspect ratio: 4:3, Light source: 250-watt (2000 hours), Dimensions (WxDxH): 12.1 x 9.45 x 3.74" (308 x 240 x 95 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.