BenQ Joybee 610 Deluxe, 10-bit/27MHz, 96 dB, 24-bit/96kHz, CD-ROM, DVD-ROM, 11.5 oz (325 g), 5 - 35 °C
BenQ Joybee 610 Deluxe. Video D/A Converter (DAC): 10-bit/27MHz. Audio dynamic range CD: 96 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: CD-ROM, DVD-ROM. Weight: 11.5 oz (325 g). Dimensions (WxDxH): 5.43 x 5.71 x 0.906" (138 x 145 x 23 mm), CD read speed: 24x, DVD read speed: 8x