BenQ logo

BenQ DC C50 1/1.8" Compact camera 5.04 MP CCD 2560 x 1920 pixels Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71086
Info modified on:
04 Apr 2019, 04:24:43
Short summary description BenQ DC C50 1/1.8" Compact camera 5.04 MP CCD 2560 x 1920 pixels Black, Silver:

BenQ DC C50, 5.04 MP, 2560 x 1920 pixels, 1/1.8", CCD, 3x, Black, Silver

Long summary description BenQ DC C50 1/1.8" Compact camera 5.04 MP CCD 2560 x 1920 pixels Black, Silver:

BenQ DC C50. Camera type: Compact camera, Megapixel: 5.04 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.5". Viewfinder type: Optical. Weight: 6.35 oz (180 g). Product color: Black, Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.