Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Ports quantity: 4
- - 480 Mbit/s
- - Black
Guarantee:
lifetime
Long product name Belkin USB 2.0 4-Port Mobile Hub 480 Mbit/s Black
:
USB 2.0 4-Port Mobile Hub
The short editorial description of Belkin USB 2.0 4-Port Mobile Hub 480 Mbit/s Black
USB 2.0 4-Port Mobile Hub
More>>>
Short summary description Belkin USB 2.0 4-Port Mobile Hub 480 Mbit/s Black:
This short summary of the Belkin USB 2.0 4-Port Mobile Hub 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin USB 2.0 4-Port Mobile Hub, 480 Mbit/s, Black, USB 2.0/1.1
Long summary description Belkin USB 2.0 4-Port Mobile Hub 480 Mbit/s Black:
This is an auto-generated long summary of Belkin USB 2.0 4-Port Mobile Hub 480 Mbit/s Black based on the first three specs of the first five spec groups.
Belkin USB 2.0 4-Port Mobile Hub. Data transfer rate: 480 Mbit/s, Product color: Black. Interface: USB 2.0/1.1