Belkin logo

Belkin USB 2.0 7-Port Hub 480 Mbit/s Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14095
Info modified on:
04 Apr 2019, 10:31:33
Guarantee:
lifetime
Long product name Belkin USB 2.0 7-Port Hub 480 Mbit/s Silver:

Hi-Speed USB 2.0 7-Port Hub

Short summary description Belkin USB 2.0 7-Port Hub 480 Mbit/s Silver:

Belkin USB 2.0 7-Port Hub, 480 Mbit/s, Silver, Win 98SE, Me, 2000, XP Mac 10.2.7 +, USB, USB 2.0/1.1

Long summary description Belkin USB 2.0 7-Port Hub 480 Mbit/s Silver:

Belkin USB 2.0 7-Port Hub. Data transfer rate: 480 Mbit/s, Product color: Silver. Compatible operating systems: Win 98SE, Me, 2000, XP Mac 10.2.7 +. Cables included: USB. Interface: USB 2.0/1.1

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.