location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView Cable Kit PS2 1.8m PS/2 cable 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Cable Kit PS2 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3X982N
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:00:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Belkin OmniView Cable Kit PS2 1.8m PS/2 cable 70.9" (1.8 m):
This short summary of the Belkin OmniView Cable Kit PS2 1.8m PS/2 cable 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView Cable Kit PS2 1.8m, 70.9" (1.8 m)

Long summary description Belkin OmniView Cable Kit PS2 1.8m PS/2 cable 70.9" (1.8 m):
This is an auto-generated long summary of Belkin OmniView Cable Kit PS2 1.8m PS/2 cable 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Belkin OmniView Cable Kit PS2 1.8m. Cable length: 70.9" (1.8 m)