Belkin logo

Belkin Omniview SE 2p PS2 Keyb-Monit-Mouse KVM switch

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89632
Info modified on:
04 Apr 2019, 04:02:38
Long product name Belkin Omniview SE 2p PS2 Keyb-Monit-Mouse KVM switch:

Omniview SE 2p PS2 Keyb-Monit-Mouse

Short summary description Belkin Omniview SE 2p PS2 Keyb-Monit-Mouse KVM switch:

Belkin Omniview SE 2p PS2 Keyb-Monit-Mouse, 1600 x 1200 pixels

Long summary description Belkin Omniview SE 2p PS2 Keyb-Monit-Mouse KVM switch:

Belkin Omniview SE 2p PS2 Keyb-Monit-Mouse. Maximum resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 9.25 x 5.98 x 2.28" (235 x 152 x 58 mm), Compatible operating systems: Microsoft Windows 95, 98, 2000, Windows NT, Novell Netware 5, TurboLinux and all Linux distributions, I/O ports: DC 9V connector Six (6) PS/2 ports Two (2) parallel ports One (1) male serial port Two (2)...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.