Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23563258 data-sheets &
43269 brands
– register (free)
Networking Cables
Belkin Cat. 6 UTP Patch Cable 8ft Green networking cable 94.5" (2.4 m)
Belkin Cat. 6 UTP Patch Cable 8ft Green networking cable 94.5" (2.4 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Belkin
Product name:
Cat. 6 UTP Patch Cable 8ft Green
Article code:
A3L980-08-GRN-S
GTIN (EAN/UPC):
0722868493601
Category:
Networking Cables
Icecat Product ID:
1106740
Data-sheet quality:
created/standardized by Icecat
Product views:
56817
Info modified on:
04 Jun 2024, 15:39:25
Report mistake
Specs
Similar products
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE