Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23563258 data-sheets &
43269 brands
– register (free)
Networking Cables
Belden 1583A networking cable Blue, White 12007.9" (305 m) Cat5e U/UTP (UTP)
Belden 1583A networking cable Blue, White 12007.9" (305 m) Cat5e U/UTP (UTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Belden
Product name:
1583A
Article code:
1583A 0091000
GTIN (EAN/UPC):
0612825118107
Category:
Networking Cables
Icecat Product ID:
121541449
Data-sheet quality:
created/standardized by Icecat
Product views:
382
Info modified on:
29 Aug 2024, 14:03:43
Product Brochure/Datasheet (177 KB)
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE