Beko logo

Beko WYA81643LE1 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2754
Info modified on:
16 Mar 2025, 13:29:49
Short summary description Beko WYA81643LE1 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Beko WYA81643LE1, Front-load, 17.6 lbs (8 kg), A, 75 dB, 1600 RPM, C

Long summary description Beko WYA81643LE1 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Beko WYA81643LE1. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 75 dB, Maximum spin speed: 1600 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.1" (840 mm). Energy efficiency class: C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.