Beko logo

Beko WYA 81643 LE washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113425
Info modified on:
27 May 2024, 12:47:12
Short summary description Beko WYA 81643 LE washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Beko WYA 81643 LE, Front-load, 17.6 lbs (8 kg), A, 73 dB, 1600 RPM, 190 kWh

Long summary description Beko WYA 81643 LE washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Beko WYA 81643 LE. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10780 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.