Beko logo

Beko b100 WTIK86151F washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12861
Info modified on:
05 Aug 2025, 06:08:56
Short summary description Beko b100 WTIK86151F washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Beko b100 WTIK86151F, Front-load, 17.6 lbs (8 kg), A, 71 dB, 1600 RPM, C

Long summary description Beko b100 WTIK86151F washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Beko b100 WTIK86151F. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 71 dB. Washing class: A. Maximum spin speed: 1600 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 32.3" (820 mm). Energy efficiency class: C

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.