Beko logo

Beko WTG921B3 washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17999
Info modified on:
30 Dec 2021, 15:03:33
Short summary description Beko WTG921B3 washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Beko WTG921B3, Front-load, 19.8 lbs (9 kg), B, 72 dB, 1200 RPM, 195 kWh

Long summary description Beko WTG921B3 washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Beko WTG921B3. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10559 L. Product color: White. Width: 23.6" (600 mm), Depth: 25.2" (640 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.