Beko logo

Beko WTE 7532 BCX washing machine Front-load 15.4 lbs (7 kg) 1000 RPM Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29123
Info modified on:
27 May 2024, 12:52:45
Short summary description Beko WTE 7532 BCX washing machine Front-load 15.4 lbs (7 kg) 1000 RPM Stainless steel:

Beko WTE 7532 BCX, Front-load, 15.4 lbs (7 kg), C, 75 dB, 1000 RPM, 173 kWh

Long summary description Beko WTE 7532 BCX washing machine Front-load 15.4 lbs (7 kg) 1000 RPM Stainless steel:

Beko WTE 7532 BCX. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C, Noise level (spin): 75 dB, Noise level (wash): 63 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9900 L. Product color: Stainless steel. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.