Beko logo

Beko WRE 6512 BWW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51104
Info modified on:
25 Feb 2025, 13:35:48
Short summary description Beko WRE 6512 BWW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WRE 6512 BWW, Front-load, 13.2 lbs (6 kg), C, 77 dB, 1000 RPM, E

Long summary description Beko WRE 6512 BWW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WRE 6512 BWW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 16.3" (415 mm), Height: 33.1" (840 mm). Energy efficiency class: E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.