Beko logo

Beko WMY 81233 LMB3 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74849
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMY 81233 LMB3 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Beko WMY 81233 LMB3, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1200 RPM, 192 kWh

Long summary description Beko WMY 81233 LMB3 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Beko WMY 81233 LMB3. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.