Beko logo

Beko b100 WML 61023 N washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20742
Info modified on:
27 May 2024, 16:25:57
Short summary description Beko b100 WML 61023 N washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko b100 WML 61023 N, Front-load, 13.2 lbs (6 kg), C, 77 dB, 1000 RPM, A

Long summary description Beko b100 WML 61023 N washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko b100 WML 61023 N. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.1" (840 mm). Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.