Beko logo

Beko WML 15106 MNE+ washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106547
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WML 15106 MNE+ washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WML 15106 MNE+, Front-load, 11 lbs (5 kg), C, 77 dB, 1000 RPM, 168 kWh

Long summary description Beko WML 15106 MNE+ washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WML 15106 MNE+. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 168 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.6" (600 mm), Depth: 16.3" (415 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.