Beko logo

Beko WMI71641 washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26824
Info modified on:
27 May 2024, 11:58:10
Short summary description Beko WMI71641 washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

Beko WMI71641, Front-load, 15.4 lbs (7 kg), 72 dB, 1600 RPM, 210 kWh, 9020 L

Long summary description Beko WMI71641 washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

Beko WMI71641. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 32.3" (820 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.