Beko logo

Beko WMD 66146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43398
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko WMD 66146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Beko WMD 66146, Front-load, 13.2 lbs (6 kg), B, 1400 RPM, White

Long summary description Beko WMD 66146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Beko WMD 66146. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.