Beko logo

Beko WMB81241L Excellence washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15476
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB81241L Excellence washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Beko WMB81241L Excellence, Front-load, 17.6 lbs (8 kg), B, 73 dB, 1200 RPM, 248 kWh

Long summary description Beko WMB81241L Excellence washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Beko WMB81241L Excellence. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 248 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.