Beko logo

Beko WMB71440L washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13293
Info modified on:
06 Dec 2021, 12:35:56
Short summary description Beko WMB71440L washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Beko WMB71440L, Front-load, 15.4 lbs (7 kg), B, 73 dB, 1400 RPM, 171 kWh

Long summary description Beko WMB71440L washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Beko WMB71440L. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10780 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.