Beko logo

Beko WMB61432W washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39482
Info modified on:
21 Nov 2024, 10:40:08
Short summary description Beko WMB61432W washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Beko WMB61432W, Front-load, 13.2 lbs (6 kg), B, 78 dB, 1400 RPM, 173 kWh

Long summary description Beko WMB61432W washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Beko WMB61432W. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8580 L. Product color: White. Width: 23.6" (600 mm), Depth: 16.3" (415 mm), Height: 33.5" (850 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.