Beko logo

Beko WMB 51021 washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29761
Info modified on:
06 Dec 2021, 12:35:51
Short summary description Beko WMB 51021 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51021, Front-load, 11 lbs (5 kg), C, 72 dB, 1000 RPM, White

Long summary description Beko WMB 51021 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51021. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.