Beko logo

Beko WMB 71232 PTM washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74621
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 71232 PTM washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Beko WMB 71232 PTM, Front-load, 15.4 lbs (7 kg), 1200 RPM, 172 kWh, 8600 L, White

Long summary description Beko WMB 71232 PTM washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Beko WMB 71232 PTM. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Maximum spin speed: 1200 RPM. Annual energy consumption washing: 172 kWh, Annual water consumption washing: 8600 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.