Beko logo

Beko WMB71021M washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134805
Info modified on:
29 Dec 2021, 17:08:50
Short summary description Beko WMB71021M washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Beko WMB71021M, Front-load, 15.4 lbs (7 kg), C, 72 dB, 1000 RPM, 203 kWh

Long summary description Beko WMB71021M washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Beko WMB71021M. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 203 kWh, Annual water consumption washing: 9460 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.