Beko logo

Beko WMB 61632 PTEU washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77994
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 61632 PTEU washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White:

Beko WMB 61632 PTEU, Front-load, 13.2 lbs (6 kg), A, 74 dB, 1600 RPM, 334 kWh

Long summary description Beko WMB 61632 PTEU washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White:

Beko WMB 61632 PTEU. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 56 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 334 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.