Beko logo

Beko WMB 61031 YPTM washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79503
Info modified on:
27 May 2024, 11:56:30
Short summary description Beko WMB 61031 YPTM washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WMB 61031 YPTM, Front-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, 185 kWh

Long summary description Beko WMB 61031 YPTM washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WMB 61031 YPTM. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 185 kWh, Annual water consumption washing: 8360 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.