Beko logo

Beko WMB 61022 M washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157128
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 61022 M washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WMB 61022 M, Front-load, 13.2 lbs (6 kg), C, 71 dB, 1000 RPM, 164 kWh

Long summary description Beko WMB 61022 M washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WMB 61022 M. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 164 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.