Beko logo

Beko WMB 51022 PL PTY washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50346
Info modified on:
27 May 2024, 11:56:38
Short summary description Beko WMB 51022 PL PTY washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51022 PL PTY, Front-load, 11 lbs (5 kg), C, 77 dB, 1000 RPM, 7700 L

Long summary description Beko WMB 51022 PL PTY washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51022 PL PTY. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual water consumption washing: 7700 L. Product color: White. Width: 23.6" (600 mm), Depth: 16.3" (415 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.