Beko logo

Beko WMB 51021 CSY washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 51021 CSY washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51021 CSY, Front-load, 11 lbs (5 kg), C, 72 dB, 1000 RPM, 155 kWh

Long summary description Beko WMB 51021 CSY washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko WMB 51021 CSY. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 155 kWh, Annual water consumption washing: 7700 L. Product color: White. Width: 23.6" (600 mm), Depth: 16.3" (415 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.