Beko logo

Beko WITV 8612 XW0 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30627
Info modified on:
27 May 2024, 13:36:07
Short summary description Beko WITV 8612 XW0 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Beko WITV 8612 XW0, Front-load, 17.6 lbs (8 kg), B, 70 dB, 1200 RPM, 195 kWh

Long summary description Beko WITV 8612 XW0 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Beko WITV 8612 XW0. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 70 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10559 L. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 32.3" (820 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.