Beko logo

Beko WIR725451 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28855
Info modified on:
27 May 2024, 13:54:23
Short summary description Beko WIR725451 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Beko WIR725451, Front-load, 15.4 lbs (7 kg), B, 73 dB, 1200 RPM, 173 kWh

Long summary description Beko WIR725451 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Beko WIR725451. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9899 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 32.3" (820 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.