Beko logo

Beko WDA 961431 washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65896
Info modified on:
27 May 2024, 12:43:52
Short summary description Beko WDA 961431 washer dryer Freestanding Front-load White:

Beko WDA 961431, Front-load, Freestanding, White, Left, Rotary, Cold

Long summary description Beko WDA 961431 washer dryer Freestanding Front-load White:

Beko WDA 961431. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Cord length: 59.1" (1.5 m). Water consumption washing per cycle: 53 L, Water consumption washing & drying per cycle: 61 L, Energy consumption washing per cycle: 1.03 kWh. Water consumption per cycle: 61 L

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.