Beko logo

Beko WCV 8512 BW0 washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77538
Info modified on:
27 May 2024, 13:12:50
Short summary description Beko WCV 8512 BW0 washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White:

Beko WCV 8512 BW0, Front-load, 17.6 lbs (8 kg), C, 75 dB, 1000 RPM, 195 kWh

Long summary description Beko WCV 8512 BW0 washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White:

Beko WCV 8512 BW0. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: C, Noise level (spin): 75 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10559 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.