Beko logo

Beko WB 10106 IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97040
Info modified on:
27 May 2024, 12:10:13
Short summary description Beko WB 10106 IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WB 10106 IT, Front-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, 194 kWh

Long summary description Beko WB 10106 IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Beko WB 10106 IT. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.7" (500 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.