Beko logo

Beko UR4584W combi-fridge Freestanding 114 L E White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55371
Info modified on:
04 Mar 2025, 15:44:06
Short summary description Beko UR4584W combi-fridge Freestanding 114 L E White:

Beko UR4584W, 114 L, Freestanding, E, 36 dB, T, 2 kg/24h

Long summary description Beko UR4584W combi-fridge Freestanding 114 L E White:

Beko UR4584W. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 114 L, Climate class: T, Noise emission class: C. Fridge net capacity: 101 L. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Fresh zone compartment net capacity: 101 L

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.