Beko logo

Beko UDH8533RX0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90198
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko UDH8533RX0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White:

Beko UDH8533RX0, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Beko UDH8533RX0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White:

Beko UDH8533RX0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: A, Drying programs: Wool, Quick, Delicate/silk, Jeans/denim, Synthetics. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.42 kWh, Annual energy consumption: 176 kWh. Depth: 25.7" (654 mm), Width: 23.5" (597 mm), Height: 33.3" (846 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.