Beko logo

Beko TZDA504FW freezer Upright freezer Freestanding 157 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49764
Info modified on:
22 Feb 2023, 14:59:42
Short summary description Beko TZDA504FW freezer Upright freezer Freestanding 157 L White:

Beko TZDA504FW, 157 L, 10 kg/24h, SN, 41 dB, 4*, White

Long summary description Beko TZDA504FW freezer Upright freezer Freestanding 157 L White:

Beko TZDA504FW. Freezer net capacity: 157 L, Climate class: SN, Freezing capacity: 10 kg/24h, Noise level: 41 dB, Star rating: 4*. Annual energy consumption: 262 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.