Beko RFNE290L21W, 250 L, 16 kg/24h, 42 dB, White
Beko RFNE290L21W. Freezer net capacity: 250 L, Freezing capacity: 16 kg/24h, Storage time during power failure: 18 h, Noise level: 42 dB. Door hinge: Right. Annual energy consumption: 307 kWh. Product color: White