Beko logo

Beko REC52S fridge-freezer Freestanding 450 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60030
Info modified on:
27 May 2024, 12:55:42
Short summary description Beko REC52S fridge-freezer Freestanding 450 L Silver:

Beko REC52S, 450 L, No Frost (fridge), SN-T, 44 dB, 6 kg/24h, Silver

Long summary description Beko REC52S fridge-freezer Freestanding 450 L Silver:

Beko REC52S. Total net capacity: 450 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 326 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Annual energy consumption: 379 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.